Texas Instruments High-Performance Analog Interface - Interface - CODECs - TCM29C16N TCM29C16N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1265605-TCM29C16N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1265605-TCM29C16N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TCM29C16N - 1265605-TCM29C16N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TCM29C16N
1265605-TCM29C16N
Interface - Interface - CODECs - TCM29C16N 1265605-TCM29C16N
Manufacturer: Texas Instruments Win Source Part Number: 1265605-TCM29C16N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1265605-TCM29C16N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
 - TCM29C16N - Rochester Electronics
Newburyport, MA, United States
PCM Codec, MU-Law, 1-Func, PDIP16

PCM Codec, MU-Law, 1-Func, PDIP16

Supplier's Site Datasheet
Singapore, Singapore
2.048 MHz Interface Transceiver IC
716-TCM29C16N
2.048 MHz Interface Transceiver IC 716-TCM29C16N
u-law, 2.048 MHz 16-PDIP 0 to 70 Product overview: TCM29C16N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.048 MHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TCM29C16N can be used for catalog matching and distributor lookup.

u-law, 2.048 MHz 16-PDIP 0 to 70 Product overview: TCM29C16N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.048 MHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TCM29C16N can be used for catalog matching and distributor lookup.

Supplier's Site
CODECS - TCM29C16N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM Codec/Filter Interface 16 b Serial 16-PDIP

PCM Codec/Filter Interface 16 b Serial 16-PDIP

Buy Now
CODECS - TCM29C16N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM Codec/Filter Interface 16 b Serial 16-PDIP

PCM Codec/Filter Interface 16 b Serial 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1265605-TCM29C16N TCM29C16N 716-TCM29C16N TCM29C16N
Product Name Interface - Interface - CODECs - TCM29C16N 2.048 MHz Interface Transceiver IC CODECS
Device Type Codec Transceiver Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2439-A-FMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
View Details
3 suppliers
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers