Texas Instruments High-Performance Analog Dual 100MHz VQFN Interface Transceiver IC THS6182RHFR

Description
ADSL Driver Dual 100MHz 24-Pin VQFN EP T/R Product overview: THS6182RHFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6182RHFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADSL Driver Dual 100MHz 24-Pin VQFN EP T/R Product overview: THS6182RHFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6182RHFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100MHz VQFN Interface Transceiver IC
710-THS6182RHFR
Dual 100MHz VQFN Interface Transceiver IC 710-THS6182RHFR
ADSL Driver Dual 100MHz 24-Pin VQFN EP T/R Product overview: THS6182RHFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6182RHFR can be used for catalog matching and distributor lookup.

ADSL Driver Dual 100MHz 24-Pin VQFN EP T/R Product overview: THS6182RHFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6182RHFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - THS6182RHFR - 1267237-THS6182RHFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6182RHFR
1267237-THS6182RHFR
Interface - Interface - Drivers, Receivers, Transceivers - THS6182RHFR 1267237-THS6182RHFR
Manufacturer: Texas Instruments Win Source Part Number: 1267237-THS6182RHFR Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 15 V Protocol: DSL Number of Drivers/Receivers: 1/0 Family Name: THS6182 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (5x4) Alternative Parts (Cross-Reference): THS6182DG4; THS6182DWRG4; THS6182PWP; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267237-THS6182RHFR
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5 V ~ 15 V
Protocol: DSL
Number of Drivers/Receivers: 1/0
Family Name: THS6182
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (5x4)
Alternative Parts (Cross-Reference): THS6182DG4; THS6182DWRG4; THS6182PWP;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - THS6182RHFR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
THS6182RHFR
Drivers, Receivers, Transceivers THS6182RHFR
IC DRIVER 1/0 24VQFN

IC DRIVER 1/0 24VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-THS6182RHFR 1267237-THS6182RHFR THS6182RHFR
Product Name Dual 100MHz VQFN Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - THS6182RHFR Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Driver
Features RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Buffers - 1460937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Package Type Sot-25
View Details
 - 74AHCV05APWJ - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOT402
View Details
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details