Texas Instruments Interface - Interface - CODECs - TCM38C17I TCM38C17I

Description
Manufacturer: Texas Instruments Win Source Part Number: 727652-TCM38C17I Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 727652-TCM38C17I Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TCM38C17I - 727652-TCM38C17I - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TCM38C17I
727652-TCM38C17I
Interface - Interface - CODECs - TCM38C17I 727652-TCM38C17I
Manufacturer: Texas Instruments Win Source Part Number: 727652-TCM38C17I Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 727652-TCM38C17I
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SSOP
Reference Date Code: 01+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 716-TCM38C17I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-TCM38C17I
Interface Transceiver IC 716-TCM38C17I
Product overview: TCM38C17I from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TCM38C17I can be used for catalog matching and distributor lookup.

Product overview: TCM38C17I from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TCM38C17I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 727652-TCM38C17I 716-TCM38C17I
Product Name Interface - Interface - CODECs - TCM38C17I Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
LVDS Interface Ics - 1913523P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 30 #
View Details
Hex inverter - 74AHCT04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details