3.3-V to 5-V RS-485 transceiver with ±18-kV IEC ESD protection 8-VSSOP -40 to 125 Product overview: THVD1410DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1410DGKR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8VSSOP
IC TRANSCEIVER HALF 1/1 8VSSOP
RS-422/RS-485 Interface IC 3.3-V to 5-V RS-485 transceiver with -18-kV IEC ESD protection 8-VSSOP -40 to 125
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-THVD1410DGKR | THVD1410DGKR | THVD1410DGKR | THVD1410DGKR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | RS485; RS485 | RS485; RS485 | ||
| Supply Voltage | Other | Other; 3V ~ 5.5V |