Texas Instruments TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2552FNG4

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC 0 to 70
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2552FNG4 - Texas Instruments
Dallas, TX, United States
TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2552FNG4
TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2552FNG4
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC 0 to 70

1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC 0 to 70

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552FNG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2552FNG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2552FNG4-ND
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552FNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2552FNG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2552FNG4
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552FNG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2552FNG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2552FNG4
IC DUAL UART 1.8V-5V FIFO 44PLCC

IC DUAL UART 1.8V-5V FIFO 44PLCC

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C2552FNG4
UART Interface IC TL16C2552FNG4
UART Interface IC 1.8V to 5V Dual UART

UART Interface IC 1.8V to 5V Dual UART

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2552FNG4 TL16C2552FNG4-ND TL16C2552FNG4 TL16C2552FNG4 TL16C2552FNG4
Product Name TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4053BM - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers