Texas Instruments TL16C554A Quad UART with 16-Byte FIFOs TL16C554APNR

Description
Quad UART with 16-Byte FIFOs 80-LQFP 0 to 70
Request a Quote Datasheet
Description
Quad UART with 16-Byte FIFOs 80-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C554A Quad UART with 16-Byte FIFOs - TL16C554APNR - Texas Instruments
Dallas, TX, United States
TL16C554A Quad UART with 16-Byte FIFOs
TL16C554APNR
TL16C554A Quad UART with 16-Byte FIFOs TL16C554APNR
Quad UART with 16-Byte FIFOs 80-LQFP 0 to 70

Quad UART with 16-Byte FIFOs 80-LQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C554APNR
3.3V 5V Interface Transceiver IC 714-TL16C554APNR
UART 4-CH 16byte FIFO 3.3V/5V 80-Pin LQFP T/R Product overview: TL16C554APNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554APNR can be used for catalog matching and distributor lookup.

UART 4-CH 16byte FIFO 3.3V/5V 80-Pin LQFP T/R Product overview: TL16C554APNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554APNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554APNR - 032345-TL16C554APNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554APNR
032345-TL16C554APNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554APNR 032345-TL16C554APNR
Manufacturer: Texas Instruments Win Source Part Number: 032345-TL16C554APNR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16C554A Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3 V to 5.25 V Alternative Parts (Cross-Reference): TL16C554AFNR; TL16C554AFNG4; TL16C554AFN; TL16C554APNG4; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032345-TL16C554APNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C554A
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 3 V to 5.25 V
Alternative Parts (Cross-Reference): TL16C554AFNR; TL16C554AFNG4; TL16C554AFN; TL16C554APNG4;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26704-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26704-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26704-6-ND
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26704-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26704-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26704-1-ND
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26704-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26704-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26704-2-ND
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C554APNR
UART Interface IC TL16C554APNR
UART Interface IC Quad UART with 16-Byte FIFOs

UART Interface IC Quad UART with 16-Byte FIFOs

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554APNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554APNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554APNR
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554APNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554APNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554APNR
IC ASYNC COMM ELEMENT 80-LQFP

IC ASYNC COMM ELEMENT 80-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554APNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554APNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C554APNR
IC ASYNC COMM ELEMENT 80-LQFP

IC ASYNC COMM ELEMENT 80-LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C554APNR 714-TL16C554APNR 032345-TL16C554APNR 296-26704-6-ND TL16C554APNR TL16C554APNR TL16C554APNR TL16C554APNR
Product Name TL16C554A Quad UART with 16-Byte FIFOs 3.3V 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554APNR UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC LQFP QFP; 80-LQFP (12x12) LQFP; 80-LQFP LQFP-80 QFP; LQFP; 80-LQFP QFP; 80-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details