PanelBus DVI Receiver 112MHz, HSYNC fix 100-HTQFP 0 to 70
PanelBus DVI Receiver 112MHz, HSYNC fix 100-HTQFP 0 to 70 Product overview: TFP201APZPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 112MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 112MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP201APZPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1106853-TFP201APZPG4
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 90
Display Interface IC PanelBus DVI Rcvr
IC PANELBUS DVI REC 100-HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TFP201APZPG4 | 710-TFP201APZPG4 | 1106853-TFP201APZPG4 | TFP201APZPG4 | 815-TFP201APZPG4 |
| Product Name | TFP201A PanelBus DVI Receiver 112MHz, HSYNC fix | 112MHz Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TFP201APZPG4 | Display Interface IC | IC PANELBUS DVI REC 100-HTQFP |
| Device Type | Receiver | Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |