Texas Instruments TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CFNR

Description
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70
Request a Quote Datasheet
Description
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control - TL16C550CFNR - Texas Instruments
Dallas, TX, United States
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control
TL16C550CFNR
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CFNR
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70

Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CFNR - 032328-TL16C550CFNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CFNR
032328-TL16C550CFNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CFNR 032328-TL16C550CFNR
Manufacturer: Texas Instruments Win Source Part Number: 032328-TL16C550CFNR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032328-TL16C550CFNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26702-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26702-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26702-1-ND
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26702-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26702-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26702-6-ND
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26702-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26702-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26702-2-ND
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
3.3V 5V Interface Transceiver IC - 714-TL16C550CFNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C550CFNR
3.3V 5V Interface Transceiver IC 714-TL16C550CFNR
UART 1-CH 16byte FIFO 3.3V/5V 44-Pin PLCC T/R Product overview: TL16C550CFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CFNR can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 3.3V/5V 44-Pin PLCC T/R Product overview: TL16C550CFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CFNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CFNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CFNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CFNR
IC ASYNC COMM ELEMENT 44-PLCC

IC ASYNC COMM ELEMENT 44-PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CFNR
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C550CFNR
UART Interface IC TL16C550CFNR
UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl

UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CFNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CFNR
IC ASYNC COMM ELEMENT 44-PLCC

IC ASYNC COMM ELEMENT 44-PLCC

Supplier's Site Datasheet
IC ASYNC COMM ELEMENT 44-PLCC - 815-TL16C550CFNR - Utmel Electronic Limited
Hong Kong, China
IC ASYNC COMM ELEMENT 44-PLCC
815-TL16C550CFNR
IC ASYNC COMM ELEMENT 44-PLCC 815-TL16C550CFNR
IC ASYNC COMM ELEMENT 44-PLCC

IC ASYNC COMM ELEMENT 44-PLCC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550CFNR 032328-TL16C550CFNR 296-26702-1-ND 714-TL16C550CFNR TL16C550CFNR TL16C550CFNR TL16C550CFNR TL16C550CFNR 815-TL16C550CFNR
Product Name TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CFNR UARTs (Universal Asynchronous Receiver Transmitter) 3.3V 5V Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) IC ASYNC COMM ELEMENT 44-PLCC
Device Type UART Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC,TQFP PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead) PLCC 44-LCC (J-Lead) PLCC-44 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MDRDL - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details