Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC
UART 2-CH 16byte FIFO 5V 68-Pin PLCC Tube Product overview: TL16C552AIFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552AIFN can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)
Manufacturer: Texas Instruments
Win Source Part Number: 032339-TL16C552AIFN
Packaging: Tube/Rail
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC ASYNC COMM ELEMENT DUAL68PLCC
IC ASYNC COMM ELEMENT DUAL68PLCC
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)
UART Interface IC Dual UART w/16-Byte FIFOs & Para Port
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C552AIFN | 714-TL16C552AIFN | 296-10159-5-ND | 032339-TL16C552AIFN | TL16C552AIFN | TL16C552AIFN | TL16C552AIFN | TL16C552AIFN |
| Product Name | TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port | 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AIFN | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | LQFP,PLCC | PLCC | 68-LCC (J-Lead) | PLCC; 68-PLCC (24.23x24.23) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | PLCC-68 | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps |