Texas Instruments TFP401 PanelBus DVI Receiver 165MHz TFP401PZP

Description
PanelBus DVI Receiver 165MHz 100-HTQFP 0 to 70
Request a Quote Datasheet
Description
PanelBus DVI Receiver 165MHz 100-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFP401 PanelBus DVI Receiver 165MHz - TFP401PZP - Texas Instruments
Dallas, TX, United States
TFP401 PanelBus DVI Receiver 165MHz
TFP401PZP
TFP401 PanelBus DVI Receiver 165MHz TFP401PZP
PanelBus DVI Receiver 165MHz 100-HTQFP 0 to 70

PanelBus DVI Receiver 165MHz 100-HTQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
165MHz 3.3V Interface Transceiver IC
710-TFP401PZP
165MHz 3.3V Interface Transceiver IC 710-TFP401PZP
3RX Digital Receiver, 165MHz, 3.3V, HTQFP Product overview: TFP401PZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 165MHz, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP401PZP can be used for catalog matching and distributor lookup.

3RX Digital Receiver, 165MHz, 3.3V, HTQFP Product overview: TFP401PZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 165MHz, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP401PZP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Interface IC
TFP401PZP
Display Interface IC TFP401PZP
Display Interface IC PanelBus DVI Receiver 165MHz

Display Interface IC PanelBus DVI Receiver 165MHz

Buy Now Datasheet
Panelbus Receiver, Dvi, Htqfp-100; Ic Interface Type Texas Instruments - 29AH7782 - Newark, An Avnet Company
Chicago, IL, United States
Panelbus Receiver, Dvi, Htqfp-100; Ic Interface Type Texas Instruments
29AH7782
Panelbus Receiver, Dvi, Htqfp-100; Ic Interface Type Texas Instruments 29AH7782
PANELBUS RECEIVER, DVI, HTQFP-100; IC Interface Type:DVI; Interface Applications:Desktop LCD Monitors, Digital Projectors; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:100Pins; Operating RoHS Compliant: Yes

PANELBUS RECEIVER, DVI, HTQFP-100; IC Interface Type:DVI; Interface Applications:Desktop LCD Monitors, Digital Projectors; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:100Pins; Operating RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - TFP401PZP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TFP401PZP
Drivers, Receivers, Transceivers TFP401PZP
IC RECEIVER DVI 100HTQFP

IC RECEIVER DVI 100HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TFP401PZP 710-TFP401PZP TFP401PZP 29AH7782 TFP401PZP
Product Name TFP401 PanelBus DVI Receiver 165MHz 165MHz 3.3V Interface Transceiver IC Display Interface IC Panelbus Receiver, Dvi, Htqfp-100; Ic Interface Type Texas Instruments Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MSA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details