The TL16C550DIRHB is an asynchronous communications element with autoflow control in a 32-pin VQFN package, operating from -40°C to 85°C. It supports serial data rates up to 1.25-Mbaud at 3.3V and up to 1.5-Mbaud at 5V, with programmable baud rate generation and 16-byte transmit and receive FIFOs. The device features auto-RTS and auto-CTS flow control, modem control signals, and is fully software-compatible with the TL16C450. Pin functions reduced from the 48-pin variants include elimination of CS0, CS1, RCLK, DDIS, TXRDY, RXRDY, OUT1, OUT2, DTR, and BAUDOUT. Internal connection between BAUDOUT and RCLK is maintained.
Asynchronous Communications Element With Autoflow Control 32-VQFN -40 to 85
UART IC 1, UART Channel 16 Byte 32-VQFN (5x5)
Asynchronous Communications Element With Autoflow Control 32-VQFN -40 to 85 Product overview: TL16C550DIRHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DIRHB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054764-TL16C550DIRHB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.25 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
UART Interface IC Async Communications Element
IC ASYNC COMM ELEMENT 32-VQFN
IC ASYNC COMM ELEMENT 32-VQFN
UART IC 1, UART Channel 16 Byte 32-VQFN (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550DIRHB | 296-17676-ND | 714-TL16C550DIRHB | 054764-TL16C550DIRHB | TL16C550DIRHB | TL16C550DIRHB | TL16C550DIRHB | TL16C550DIRHB |
| Product Name | TL16C550D Asynchronous Communications Element With Autoflow Control | UARTs (Universal Asynchronous Receiver Transmitter) | VQFN Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIRHB | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | TL16C550D Asynchronous Communications Element With Autoflow Control | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN | 32-VFQFN Exposed Pad | VQFN EP | 32-VQFN (5x5) | VQFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |