Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6092IDDAR THS6092IDDAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 118225-THS6092IDDAR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 118225-THS6092IDDAR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6092IDDAR - 118225-THS6092IDDAR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6092IDDAR
118225-THS6092IDDAR
Interface - Interface - Drivers, Receivers, Transceivers - THS6092IDDAR 118225-THS6092IDDAR
Manufacturer: Texas Instruments Win Source Part Number: 118225-THS6092IDDAR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118225-THS6092IDDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 100MHz Interface Transceiver IC
710-THS6092IDDAR
Dual 100MHz Interface Transceiver IC 710-THS6092IDDAR
ADSL Driver Dual 100MHz 8-Pin HSOP EP T/R Product overview: THS6092IDDAR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6092IDDAR can be used for catalog matching and distributor lookup.

ADSL Driver Dual 100MHz 8-Pin HSOP EP T/R Product overview: THS6092IDDAR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6092IDDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 118225-THS6092IDDAR 710-THS6092IDDAR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6092IDDAR Dual 100MHz Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5 V ~ 14 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details