Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550PFB

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70
Request a Quote
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16C2550 is a dual universal asynchronous receiver and transmitter (UART) with 16-byte FIFOs for each UART, supporting 1.8-V to 5-V operation and baud rates up to 1.5 Mbaud at 5 V. It is available in a 48-pin TQFP (PFB) package and operates over a temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The TL16C2550 is a dual universal asynchronous receiver and transmitter (UART) with 16-byte FIFOs for each UART, supporting 1.8-V to 5-V operation and baud rates up to 1.5 Mbaud at 5 V. It is available in a 48-pin TQFP (PFB) package and operates over a temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550PFB - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550PFB
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550PFB
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70

1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFB - 081388-TL16C2550PFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFB
081388-TL16C2550PFB
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFB 081388-TL16C2550PFB
Manufacturer: Texas Instruments Win Source Part Number: 081388-TL16C2550PFB Packaging: Tray Features: Internal Oscillator Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 1.8 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081388-TL16C2550PFB
Packaging: Tray
Features: Internal Oscillator
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 1.8 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16C2550PFB
1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16C2550PFB
UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C2550PFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550PFB can be used for catalog matching and distributor lookup.

UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C2550PFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550PFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-18721-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-18721-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-18721-ND
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFB - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550PFB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550PFB
IC DUAL UART 1.8-5V FIFO 48-TQFP

IC DUAL UART 1.8-5V FIFO 48-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550PFB
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550PFB
IC DUAL UART 1.8-5V FIFO 48-TQFP

IC DUAL UART 1.8-5V FIFO 48-TQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550PFB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550PFB
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550PFB
UART Interface IC TL16C2550PFB
UART Interface IC 1.8 to 5-V Dual UART w/16-Byte FIFOs

UART Interface IC 1.8 to 5-V Dual UART w/16-Byte FIFOs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550PFB 081388-TL16C2550PFB 714-TL16C2550PFB 296-18721-ND TL16C2550PFB TL16C2550PFB TL16C2550PFB TL16C2550PFB
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFB 1.8V 2.5V 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN QFP; TQFP; 48-TQFP (7x7) TQFP TQFP; 48-TQFP QFP; 48-TQFP QFP; TQFP QFP; TQFP; 48-TQFP TQFP-48
Unlock Full Specs
to access all available technical data

Similar Products

 - DP83223V-1 - Rochester Electronics
Specs
Technology Ethernet
Device Type Transceiver
Package Type LDCC28
View Details
2 suppliers
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers