3.3-V CAN Transceivers 8-SOT-23 -40 to 125 Product overview: TCAN330DCNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN330DCNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1106319-TCAN330DCNT
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250
CAN Interface IC 3.3V CAN Transceivers
IC TRANSCEIVER 1/1 SOT23-8
CAN TRANSCEIVER, 1MBPS, SOT-23-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN330DCNT | 1106319-TCAN330DCNT | TCAN330DCNT | TCAN330DCNT | 28AH5249 |
| Product Name | SOT-23 Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TCAN330DCNT | CAN Interface IC | Drivers, Receivers, Transceivers | Can Transceiver, 1Mbps, Sot-23-8; Ic Interface Type Texas Instruments |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.3V | Other; 3V ~ 3.6V | Other; 3V | |
| Data Rate | 1000 kbps | 1000 to ? kbps | 1000 kbps | ||
| Package Type | SOT-23-8 | SOT-23-8 | SOT23; SOT-23-8 | SOT-23 |