Texas Instruments High-Performance Analog 5V 18kV SOIC Interface Transceiver IC THVD1450D

Description
RS-485 Line Transceiver, 3.3-5V, 8-SOIC, ±18kV ESD, Auto Temp Product overview: THVD1450D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1450D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RS-485 Line Transceiver, 3.3-5V, 8-SOIC, ±18kV ESD, Auto Temp Product overview: THVD1450D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1450D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 18kV SOIC Interface Transceiver IC
710-THVD1450D
5V 18kV SOIC Interface Transceiver IC 710-THVD1450D
RS-485 Line Transceiver, 3.3-5V, 8-SOIC, ±18kV ESD, Auto Temp Product overview: THVD1450D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1450D can be used for catalog matching and distributor lookup.

RS-485 Line Transceiver, 3.3-5V, 8-SOIC, ±18kV ESD, Auto Temp Product overview: THVD1450D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1450D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - THVD1450D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
THVD1450D
Drivers, Receivers, Transceivers THVD1450D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
THVD1450D
RS-422/RS-485 Interface IC THVD1450D
RS-422/RS-485 Interface IC 3.3-V to 5-V RS-485 transceiver with -18-kV IEC ESD protection 8-SOIC -40 to 125

RS-422/RS-485 Interface IC 3.3-V to 5-V RS-485 transceiver with -18-kV IEC ESD protection 8-SOIC -40 to 125

Buy Now Datasheet
Rs422/rs485 Transceiver, 50Mbps, Soic-8; Device Type Texas Instruments - 74AH5196 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 50Mbps, Soic-8; Device Type Texas Instruments
74AH5196
Rs422/rs485 Transceiver, 50Mbps, Soic-8; Device Type Texas Instruments 74AH5196
RS422/RS485 TRANSCEIVER, 50MBPS, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 50MBPS, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-THVD1450D THVD1450D THVD1450D 74AH5196
Product Name 5V 18kV SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC Rs422/rs485 Transceiver, 50Mbps, Soic-8; Device Type Texas Instruments
Device Type Transceiver Transceiver; Transceiver
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology RS485; RS485
Supply Voltage Other; 3V ~ 5.5V Other; 3V
Data Rate 50000 kbps 50000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54LS356J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details