IrDA Transceiver 4Mbps 2.7-5.5V 8-Pin TSSOP SMT Product overview: TIR1000PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032193-TIR1000PWR
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Infrared Encoder/Decoder IC 8-TSSOP
IC IRDA ENCODER/DECODER 8-TSSOP
IC IRDA ENCODER/DECODER 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-TIR1000PWR | 032193-TIR1000PWR | TIR1000PWR | TIR1000PWR | TIR1000PWR |
| Product Name | 5.5V TSSOP Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - TIR1000PWR | Encoders, Decoders, Converters | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Infrared Encoder/Decoder | Sample Rate Converter; Sensor Interface | |
| Features | RoHS | RoHS | |||
| Data Rate | 115 kbps |