Manufacturer: Texas Instruments
Win Source Part Number: 054727-TIR1000PSRG4
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): TIR1000PWRG4; TIR1000PSG4; TIR1000PS; TIR1000PSRG4;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IRDA TX/RX 4Mbps 3V 8-Pin SOP T/R Product overview: TIR1000PSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000PSRG4 can be used for catalog matching and distributor lookup.
IC IRDA ENCODER/DECODER 8SO
Infrared Encoder/Decoder IC 8-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 054727-TIR1000PSRG4 | 709-TIR1000PSRG4 | TIR1000PSRG4 | TIR1000PSRG4 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TIR1000PSRG4 | 3V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | 8-SO | SOP | 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Sample Rate Converter | |
| Features | RoHS | RoHS |