Texas Instruments Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49
Product Name Notes
1 to 6000 MHz 12dB RF Gain Block with Powerdown Pin 8-WSON -40 to 85
1 to 6000 MHz 15dB RF Gain Block with Powerdown Pin 8-WSON -40 to 85
1 to 6000 MHz 18dB RF Gain Block with Powerdown Pin 8-WSON -40 to 85
1 to 6000 MHz 20dB RF Gain Block with Powerdown Pin 8-WSON -40 to 85
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-SSOP -40 to 85
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-SSOP 0 to 70
2.5-V 460-kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP -40 to 85
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70
3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70
3-V to 5.5-V Dual RS-232 Port 48-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-SOIC 0 to 70
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-SSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 28-SSOP
3-V to 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 28-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 28-TSSOP
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-VQFN -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SOIC 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 20-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 20-SOIC 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 20-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 20-SSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 20-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-SOIC 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-SSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-SOIC 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-SSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 32-VQFN -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 32-VQFN 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection 28-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection 28-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection 28-SSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP 0 to 70
3-V to 5.5-V Two-Channel RS-232 1-Mbit/s Line Driver/Receiver 16-SOIC -40 to 85
3-V to 5.5-V Two-Channel RS-232 1-Mbit/s Line Driver/Receiver 16-SOIC 0 to 70
3-V to 5.5-V Two-Channel RS-232 1-Mbit/s Line Driver/Receiver 16-SSOP -40 to 85
3-V to 5.5-V Two-Channel RS-232 1-Mbit/s Line Driver/Receiver 16-SSOP 0 to 70
3-V to 5.5-V Two-Channel RS-232 1-Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85
3-V to 5.5-V Two-Channel RS-232 1-Mbit/s Line Driver/Receiver 16-TSSOP 0 to 70
4-channel PCIe 2:1 Multiplexer/Demultip lexer Passive FET Switch 48-NFBGA 0 to 85
4-channel PCIe 2:1 Multiplexer/Demultip lexer Passive FET Switch 48-NFBGA
4-channel PCIe 8:16 Multiplexer/Demultip lexer Passive FET Switch 42-WQFN -40 to 85
40 to 4000 MHz 15dB RF Gain Block with Powerdown Pin 8-WSON -40 to 85
40 to 4000 MHz 18dB RF Gain Block with Powerdown Pin 8-WSON -40 to 85
40 to 6000 MHz 12dB RF Gain Block with Powerdown Pin 8-WSON -40 to 85
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC -40 to 85
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC 0 to 70
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP -40 to 85
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP 0 to 70
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP 0 to 70
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-SOIC -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-SOIC 0 to 70
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP 0 to 70
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-PDIP -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC 0 to 70
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC -40 to 85
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC 0 to 70
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP -40 to 85
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 28-SSOP 0 to 70
Automotive Catalog 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver With +/- 15-kV ESD 20-TSSOP -40 to 125
Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protectio 16-TSSOP -40 to 125
Dual Band RF Front-End 40-VQFN
DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP 32-WQFN -40 to 85
Dual PLL/VCO with IF Down-Converter 48-VQFN -40 to 85
Dual PLL/VCO with IF Up-Converter 48-VQFN -40 to 85
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-PDIP -40 to 85
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-PDIP 0 to 70
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SO 0 to 70
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-TSSOP -40 to 85
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-TSSOP 0 to 70
IF Transceiver with Dual VCO/PLL 56-QFN -40 to 85
Integrated IF Transceiver for Broadband Wireless Applications 80-HTQFP -40 to 85
Power Amplifier Driver 32-VQFN -40 to 85
RF Down-Converter 20-QFN
RF Up-Converter 32-VQFN -40 to 85
RF Up-Converter 32-VQFN
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC -40 to 85
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC 0 to 70
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP -40 to 85
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70
RS-232 Transceiver With Split Supply Pin For Logic Side 32-VQFN -40 to 85
RS-232 Transceiver With Split Supply Pin for Logic Side 32-VQFN -55 to 125

<< Prev Next >>