Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IRHBR

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550IRHBR - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550IRHBR
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IRHBR
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Interface Transceiver IC
714-TL16C2550IRHBR
Dual VQFN Interface Transceiver IC 714-TL16C2550IRHBR
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85 Product overview: TL16C2550IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IRHBR can be used for catalog matching and distributor lookup.

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85 Product overview: TL16C2550IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHBR - 1107601-TL16C2550IRHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHBR
1107601-TL16C2550IRHBR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHBR 1107601-TL16C2550IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 1107601-TL16C2550IRH BR Packaging: Reel - TR Features: Internal Oscillator Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107601-TL16C2550IRHBR
Packaging: Reel - TR
Features: Internal Oscillator
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHBR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IRHBR-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IRHBR-ND
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IRHBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IRHBR
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550IRHBR
UART Interface IC TL16C2550IRHBR
UART Interface IC 1.8V to 5V Dual UART

UART Interface IC 1.8V to 5V Dual UART

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IRHBR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IRHBR
IC DUAL UART 1.8V-5V FIFO 32VQFN

IC DUAL UART 1.8V-5V FIFO 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550IRHBR 714-TL16C2550IRHBR 1107601-TL16C2550IRHBR TL16C2550IRHBR-ND TL16C2550IRHBR TL16C2550IRHBR TL16C2550IRHBR
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs Dual VQFN Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHBR UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN VQFN 32-VQFN (5x5) 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad VQFN-32
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP - 808687-CD74HC4051MM96EP - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55452B Dual Very-High Speed, High-Current Peripheral Drivers - 77049012A - Texas Instruments
Specs
Device Type SN55452B Dual Very-High Speed, High-Current Peripheral Drivers
Package Type CDIP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1356577-DLPC3420ZVB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.045V ~ 1.155V~ 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers