Texas Instruments TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CPFBR

Description
Single UART with 16-Byte FIFOs and Auto Flow Control 48-TQFP 0 to 70
Request a Quote Datasheet
Description
Single UART with 16-Byte FIFOs and Auto Flow Control 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control - TL16C550CPFBR - Texas Instruments
Dallas, TX, United States
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control
TL16C550CPFBR
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CPFBR
Single UART with 16-Byte FIFOs and Auto Flow Control 48-TQFP 0 to 70

Single UART with 16-Byte FIFOs and Auto Flow Control 48-TQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C550CPFBR
3.3V 5V Interface Transceiver IC 714-TL16C550CPFBR
UART 1-CH 16byte FIFO 3.3V/5V 48-Pin TQFP T/R Product overview: TL16C550CPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CPFBR can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 3.3V/5V 48-Pin TQFP T/R Product overview: TL16C550CPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CPFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-31945-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-31945-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-31945-1-ND
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-31945-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-31945-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-31945-2-ND
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-31945-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-31945-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-31945-6-ND
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBR - 032333-TL16C550CPFBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBR
032333-TL16C550CPFBR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBR 032333-TL16C550CPFBR
Manufacturer: Texas Instruments Win Source Part Number: 032333-TL16C550CPFBR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032333-TL16C550CPFBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CPFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CPFBR
IC ASYNC COMM ELEMENT 48-TQFP

IC ASYNC COMM ELEMENT 48-TQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CPFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CPFBR
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CPFBR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CPFBR
IC ASYNC COMM ELEMENT 48-TQFP

IC ASYNC COMM ELEMENT 48-TQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C550CPFBR
UART Interface IC TL16C550CPFBR
UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl

UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550CPFBR 714-TL16C550CPFBR 296-31945-1-ND 032333-TL16C550CPFBR TL16C550CPFBR TL16C550CPFBR TL16C550CPFBR TL16C550CPFBR
Product Name TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control 3.3V 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBR UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC,TQFP TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP (7x7) QFP; 48-TQFP QFP; TQFP; 48-TQFP QFP; TQFP TQFP-48
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 755-CLC030VEC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 1.49E6 kbps
Operating Temperature 0 C (32 F)
View Details
5 suppliers