Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers THS6042IDDA

Description
Win Source Part Number: 1195362-THS6042IDDA Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Voltage - Supply: 5V ~ 15V Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -THS6042IDDAG3,2156- THS6042IDDA,-THS6042 IDDA-NDR,-296-12667- 5-ND,296-12667-5-NDR ,THS6042IDDAG3-ND,-T HS6042IDDAG3-NDR,TEX TISTHS6042IDDA,THS60 42IDDAG3,-296-12667- 5,-296-12667-5-NDR,2 96-12667-5 Base Product Number: THS6042
Request a Quote Datasheet
Description
Win Source Part Number: 1195362-THS6042IDDA Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Voltage - Supply: 5V ~ 15V Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -THS6042IDDAG3,2156- THS6042IDDA,-THS6042 IDDA-NDR,-296-12667- 5-ND,296-12667-5-NDR ,THS6042IDDAG3-ND,-T HS6042IDDAG3-NDR,TEX TISTHS6042IDDA,THS60 42IDDAG3,-296-12667- 5,-296-12667-5-NDR,2 96-12667-5 Base Product Number: THS6042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1195362-THS6042IDDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1195362-THS6042IDDA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1195362-THS6042IDDA
Win Source Part Number: 1195362-THS6042IDDA Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Voltage - Supply: 5V ~ 15V Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -THS6042IDDAG3,2156- THS6042IDDA,-THS6042 IDDA-NDR,-296-12667- 5-ND,296-12667-5-NDR ,THS6042IDDAG3-ND,-T HS6042IDDAG3-NDR,TEX TISTHS6042IDDA,THS60 42IDDAG3,-296-12667- 5,-296-12667-5-NDR,2 96-12667-5 Base Product Number: THS6042

Win Source Part Number: 1195362-THS6042IDDA
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Voltage - Supply: 5V ~ 15V
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -THS6042IDDAG3,2156-THS6042IDDA,-THS6042IDDA-NDR,-296-12667-5-ND,296-12667-5-NDR,THS6042IDDAG3-ND,-THS6042IDDAG3-NDR,TEXTISTHS6042IDDA,THS6042IDDAG3,-296-12667-5,-296-12667-5-NDR,296-12667-5
Base Product Number: THS6042

Buy Now Datasheet
Singapore, Singapore
-12V Interface Transceiver IC
710-THS6042IDDA
-12V Interface Transceiver IC 710-THS6042IDDA
350-mA, +/-12V ADSL CPE and PLC Line Driver 8-SO PowerPAD -40 to 85 Product overview: THS6042IDDA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -12V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6042IDDA can be used for catalog matching and distributor lookup.

350-mA, +/-12V ADSL CPE and PLC Line Driver 8-SO PowerPAD -40 to 85 Product overview: THS6042IDDA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -12V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6042IDDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1195362-THS6042IDDA 710-THS6042IDDA
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -12V Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Supply Voltage Other; 5V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4550SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATDWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-SOIC (0.295\", 7.50mm Width)
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers