DUAL LINE DRIVER, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: THS6042IDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6042IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796742-THS6042IDR
Packaging: Reel package
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 5 V ~ 15 V
Protocol: DSL
Number of Drivers/Receivers: 2/0
Part Status: Obsolete(EOL)
Family Name: THS6042
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): THS6042IDRG4; THS6042IPWP; THS6042IPWPR; THS6042IDDA;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-THS6042IDR | 796742-THS6042IDR |
| Product Name | Dual SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - THS6042IDR |
| Device Type | Transceiver | Receiver |
| Features | RoHS | |
| Pd | 1320 milliwatts |