Texas Instruments High-Performance Analog SOIC Interface Transceiver IC TCAN334DR

Description
3.3-V CAN Transceivers 8-SOIC -40 to 125 Product overview: TCAN334DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN334DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3-V CAN Transceivers 8-SOIC -40 to 125 Product overview: TCAN334DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN334DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Interface Transceiver IC
710-TCAN334DR
SOIC Interface Transceiver IC 710-TCAN334DR
3.3-V CAN Transceivers 8-SOIC -40 to 125 Product overview: TCAN334DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN334DR can be used for catalog matching and distributor lookup.

3.3-V CAN Transceivers 8-SOIC -40 to 125 Product overview: TCAN334DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN334DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TCAN334DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN334DR
Drivers, Receivers, Transceivers TCAN334DR
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet
Can Transceiver, 5Mbps, Soic-8; Ic Interface Type Texas Instruments - 26AJ9801 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 5Mbps, Soic-8; Ic Interface Type Texas Instruments
26AJ9801
Can Transceiver, 5Mbps, Soic-8; Ic Interface Type Texas Instruments 26AJ9801
CAN TRANSCEIVER, 5MBPS, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAN TRANSCEIVER, 5MBPS, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
TCAN334DR
CAN Interface IC TCAN334DR
CAN Interface IC 3.3-V CAN Transceivers 8-SOIC -40 to 125

CAN Interface IC 3.3-V CAN Transceivers 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN334DR TCAN334DR 26AJ9801 TCAN334DR
Product Name SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Can Transceiver, 5Mbps, Soic-8; Ic Interface Type Texas Instruments CAN Interface IC
Device Type Transceiver Transceiver; Transceiver
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Technology CANbus CAN
Supply Voltage Other; 3V ~ 3.6V Other; 3V 3.3V
Data Rate 1000 kbps 1000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF and mmW Front End Module - SE5502L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2914PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details