Texas Instruments TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port TL16C552FNR

Description
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70
Request a Quote Datasheet
Description
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port - TL16C552FNR - Texas Instruments
Dallas, TX, United States
TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port
TL16C552FNR
TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port TL16C552FNR
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70

Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70

Buy Now Datasheet
Dual Interface Transceiver IC - 714-TL16C552FNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-TL16C552FNR
Dual Interface Transceiver IC 714-TL16C552FNR
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70 Product overview: TL16C552FNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552FNR can be used for catalog matching and distributor lookup.

Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70 Product overview: TL16C552FNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552FNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNR - 137279-TL16C552FNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNR
137279-TL16C552FNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNR 137279-TL16C552FNR
Manufacturer: Texas Instruments Win Source Part Number: 137279-TL16C552FNR Packaging: Reel - TR Features: Printer Port Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137279-TL16C552FNR
Packaging: Reel - TR
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-49946-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-49946-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-49946-2-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-49946-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-49946-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-49946-1-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-49946-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-49946-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-49946-6-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552FNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552FNR
IC ASYNC COMM ELEMENT DUAL68PLCC

IC ASYNC COMM ELEMENT DUAL68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552FNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C552FNR
IC ASYNC COMM ELEMENT DUAL68PLCC

IC ASYNC COMM ELEMENT DUAL68PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552FNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552FNR
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16C552FNR
UART Interface IC TL16C552FNR
UART Interface IC Dual UART w/16-Byte FIFOs & Para Port

UART Interface IC Dual UART w/16-Byte FIFOs & Para Port

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C552FNR 714-TL16C552FNR 137279-TL16C552FNR 296-49946-2-ND TL16C552FNR TL16C552FNR TL16C552FNR TL16C552FNR
Product Name TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port Dual Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNR UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PLCC PLCC PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) 68-LCC (J-Lead) 68-LCC (J-Lead) PLCC-68
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers