Texas Instruments TDC1000-Q1 Ultrasonic Analog-Front-End TDC1000QPWQ1

Description
Ultrasonic Analog-Front-End 28-TSSOP -40 to 125
Request a Quote
Description
Ultrasonic Analog-Front-End 28-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDC1000-Q1 is an ultrasonic analog front-end (AFE) designed for various sensing applications, including fluid level, flow metering, and proximity detection. It is AEC-Q100 qualified for automotive use, operating within a temperature range of -40°C to +125°C. The device supports measurement ranges of up to 8 ms and features low operating current of 1.8 µA at 2 samples per second. This AFE includes dual transmitter channels that can be configured for single or dual transducer applications, with programmable excitation frequencies ranging from 31.25 kHz to 4 MHz. The receiver channels are equipped with low-noise amplifiers and programmable gain, allowing for precise echo qualification and automatic channel swapping for differential time-of-flight measurements. Additionally, it can interface with two PT1000/500 RTDs for temperature measurement, achieving a matching accuracy of 0.02°C RMS. The TDC1000-Q1 is suitable for applications requiring flexibility and programmability, making it ideal for battery-powered devices and various ultrasonic sensing tasks. Its compact TSSOP package measures 9.70 mm x 4.40 mm and is available in multiple configurations for different production needs.

Datasheet Summary
Powered by GS/AI

The TDC1000-Q1 is an ultrasonic analog front-end (AFE) designed for various sensing applications, including fluid level, flow metering, and proximity detection. It is AEC-Q100 qualified for automotive use, operating within a temperature range of -40°C to +125°C. The device supports measurement ranges of up to 8 ms and features low operating current of 1.8 µA at 2 samples per second. This AFE includes dual transmitter channels that can be configured for single or dual transducer applications, with programmable excitation frequencies ranging from 31.25 kHz to 4 MHz. The receiver channels are equipped with low-noise amplifiers and programmable gain, allowing for precise echo qualification and automatic channel swapping for differential time-of-flight measurements. Additionally, it can interface with two PT1000/500 RTDs for temperature measurement, achieving a matching accuracy of 0.02°C RMS. The TDC1000-Q1 is suitable for applications requiring flexibility and programmability, making it ideal for battery-powered devices and various ultrasonic sensing tasks. Its compact TSSOP package measures 9.70 mm x 4.40 mm and is available in multiple configurations for different production needs.

Suppliers

Company
Product
Description
Supplier Links
TDC1000-Q1 Ultrasonic Analog-Front-End - TDC1000QPWQ1 - Texas Instruments
Dallas, TX, United States
TDC1000-Q1 Ultrasonic Analog-Front-End
TDC1000QPWQ1
TDC1000-Q1 Ultrasonic Analog-Front-End TDC1000QPWQ1
Ultrasonic Analog-Front-End 28-TSSOP -40 to 125

Ultrasonic Analog-Front-End 28-TSSOP -40 to 125

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - TDC1000QPWQ1 - 936333-TDC1000QPWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDC1000QPWQ1
936333-TDC1000QPWQ1
Interface - Interface - Sensor and Detector Interfaces - TDC1000QPWQ1 936333-TDC1000QPWQ1
Manufacturer: Texas Instruments Win Source Part Number: 936333-TDC1000QPWQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Package: 28-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TDC1000 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936333-TDC1000QPWQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TDC1000
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Automotive 3.3V 5V TSSOP Interface Transceiver IC
752-TDC1000QPWQ1
Automotive 3.3V 5V TSSOP Interface Transceiver IC 752-TDC1000QPWQ1
AFE General Purpose 3.3V/5V Automotive Medical 28-Pin TSSOP Tube Product overview: TDC1000QPWQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1000QPWQ1 can be used for catalog matching and distributor lookup.

AFE General Purpose 3.3V/5V Automotive Medical 28-Pin TSSOP Tube Product overview: TDC1000QPWQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1000QPWQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - TDC1000QPWQ1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
TDC1000QPWQ1-ND
Sensor and Detector Interfaces TDC1000QPWQ1-ND
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - TDC1000QPWQ1 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TDC1000QPWQ1
Sensor and Detector Interfaces TDC1000QPWQ1
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC1000QPWQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC1000QPWQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC1000QPWQ1
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Supplier's Site
Sensor and Detector Interfaces - TDC1000QPWQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC1000QPWQ1
Sensor and Detector Interfaces TDC1000QPWQ1
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TDC1000QPWQ1 936333-TDC1000QPWQ1 752-TDC1000QPWQ1 TDC1000QPWQ1-ND TDC1000QPWQ1 TDC1000QPWQ1 TDC1000QPWQ1
Product Name TDC1000-Q1 Ultrasonic Analog-Front-End Interface - Interface - Sensor and Detector Interfaces - TDC1000QPWQ1 Automotive 3.3V 5V TSSOP Interface Transceiver IC Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type TDC1000-Q1 Ultrasonic Analog-Front-End Transceiver Sensor Interface Front End Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31ID - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM - 915092-CD4097BM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details