Texas Instruments High-Performance Analog SOT-23 Interface Transceiver IC TCAN337DCNR

Description
3.3-V CAN Transceivers 8-SOT-23 -40 to 125 Product overview: TCAN337DCNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN337DCNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3-V CAN Transceivers 8-SOT-23 -40 to 125 Product overview: TCAN337DCNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN337DCNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Interface Transceiver IC
710-TCAN337DCNR
SOT-23 Interface Transceiver IC 710-TCAN337DCNR
3.3-V CAN Transceivers 8-SOT-23 -40 to 125 Product overview: TCAN337DCNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN337DCNR can be used for catalog matching and distributor lookup.

3.3-V CAN Transceivers 8-SOT-23 -40 to 125 Product overview: TCAN337DCNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN337DCNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261410-TCAN337DCNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261410-TCAN337DCNR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261410-TCAN337DCNR
Win Source Part Number: 1261410-TCAN337DCNR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: SOT-23-8 Supplier Device Package: SOT-23-8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48970-6,TCAN337D CNR,296-48970-2,296- 48970-1 Base Product Number: TCAN337

Win Source Part Number: 1261410-TCAN337DCNR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: SOT-23-8
Supplier Device Package: SOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48970-6,TCAN337DCNR,296-48970-2,296-48970-1
Base Product Number: TCAN337

Buy Now Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TCAN337DCNR
CAN Interface IC TCAN337DCNR
CAN Interface IC 3.3-V CAN Transceivers 8-SOT-23 -40 to 125

CAN Interface IC 3.3-V CAN Transceivers 8-SOT-23 -40 to 125

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN337DCNR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN337DCNR
Drivers, Receivers, Transceivers TCAN337DCNR
IC TRANSCEIVER 1/1 SOT23-8

IC TRANSCEIVER 1/1 SOT23-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN337DCNR 1261410-TCAN337DCNR TCAN337DCNR TCAN337DCNR
Product Name SOT-23 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CAN Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Data Rate 1000 kbps 5000 to ? kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS3A1T3157GMX - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 702-SI32177-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details