Texas Instruments TL16C554 Quad UART with 16-Byte FIFOs TL16C554FNR

Description
Quad UART with 16-Byte FIFOs 68-PLCC
Request a Quote Datasheet
Description
Quad UART with 16-Byte FIFOs 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C554 Quad UART with 16-Byte FIFOs - TL16C554FNR - Texas Instruments
Dallas, TX, United States
TL16C554 Quad UART with 16-Byte FIFOs
TL16C554FNR
TL16C554 Quad UART with 16-Byte FIFOs TL16C554FNR
Quad UART with 16-Byte FIFOs 68-PLCC

Quad UART with 16-Byte FIFOs 68-PLCC

Buy Now Datasheet
Quad Interface Transceiver IC - 714-TL16C554FNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-TL16C554FNR
Quad Interface Transceiver IC 714-TL16C554FNR
Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70 Product overview: TL16C554FNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554FNR can be used for catalog matching and distributor lookup.

Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70 Product overview: TL16C554FNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554FNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNR - 133403-TL16C554FNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNR
133403-TL16C554FNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNR 133403-TL16C554FNR
Manufacturer: Texas Instruments Win Source Part Number: 133403-TL16C554FNR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133403-TL16C554FNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1790-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1790-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1790-2-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1790-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1790-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1790-6-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1790-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1790-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1790-1-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FNR
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FNR
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16C554FNR
UART Interface IC TL16C554FNR
UART Interface IC Asynch Comm Element

UART Interface IC Asynch Comm Element

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FNR
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C554FNR 714-TL16C554FNR 133403-TL16C554FNR 296-1790-2-ND TL16C554FNR TL16C554FNR TL16C554FNR TL16C554FNR
Product Name TL16C554 Quad UART with 16-Byte FIFOs Quad Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNR UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Package Type LQFP,PLCC PLCC PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) 68-LCC (J-Lead) PLCC-68 68-LCC (J-Lead)
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 to ? kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-100114FC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001DA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details