5-V RS-485 transceiver with ±18-kV IEC ESD protection 8-SOIC -40 to 125 Product overview: THVD1550D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1550D can be used for catalog matching and distributor lookup.
RS-485 Interface IC 5V RS-485 Transceive
IC TRANSCEIVER HALF 1/1 8SOIC
RS485 TRANSCEIVER, 50MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-THVD1550D | THVD1550D | THVD1550D | 28AH5322 |
| Product Name | SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | Rs485 Transceiver, 50Mbps, Soic-8; Device Type Texas Instruments |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | RoHS | RoHS | ||
| Data Rate | 50000 to ? kbps | 50000 kbps | ||
| Pd | 340 milliwatts |