Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP 0 to 70
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP 0 to 70 Product overview: TL16C550CPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CPTRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054763-TL16C550CPTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl
IC ASYNC COMM ELEMENT 48-LQFP
IC ASYNC COMM ELEMENT 48-LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550CPTRG4 | TL16C550CPTRG4-ND | 714-TL16C550CPTRG4 | 054763-TL16C550CPTRG4 | TL16C550CPTRG4 | TL16C550CPTRG4 | TL16C550CPTRG4 | TL16C550CPTRG4 |
| Product Name | TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPTRG4 | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | LQFP,PLCC,TQFP | LQFP; 48-LQFP | LQFP | QFP; 48-LQFP (7x7) | QFP; LQFP; 48-LQFP | LQFP-48 | QFP | QFP; 48-LQFP |