Texas Instruments High-Performance Analog Interface - Interface - Sensor and Detector Interfaces - TDC7200PWR TDC7200PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 814208-TDC7200PWR Packaging: Reel Type: Time to Flight to Digital Converter Mounting Style: SMD Output Type: Digital Input Type: Ultrasound Current - Supply: 1.35mA Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 814208-TDC7200PWR Packaging: Reel Type: Time to Flight to Digital Converter Mounting Style: SMD Output Type: Digital Input Type: Ultrasound Current - Supply: 1.35mA Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - TDC7200PWR - 814208-TDC7200PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDC7200PWR
814208-TDC7200PWR
Interface - Interface - Sensor and Detector Interfaces - TDC7200PWR 814208-TDC7200PWR
Manufacturer: Texas Instruments Win Source Part Number: 814208-TDC7200PWR Packaging: Reel Type: Time to Flight to Digital Converter Mounting Style: SMD Output Type: Digital Input Type: Ultrasound Current - Supply: 1.35mA Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 814208-TDC7200PWR
Packaging: Reel
Type: Time to Flight to Digital Converter
Mounting Style: SMD
Output Type: Digital
Input Type: Ultrasound
Current - Supply: 1.35mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V TSSOP Interface Transceiver IC
752-TDC7200PWR
Industrial 3.3V TSSOP Interface Transceiver IC 752-TDC7200PWR
Time to Digital Converter 55ps 14-Pin TSSOP 3.3V Industrial Product overview: TDC7200PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC7200PWR can be used for catalog matching and distributor lookup.

Time to Digital Converter 55ps 14-Pin TSSOP 3.3V Industrial Product overview: TDC7200PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC7200PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-44361-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-44361-1-ND
Sensor and Detector Interfaces 296-44361-1-ND
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-44361-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-44361-6-ND
Sensor and Detector Interfaces 296-44361-6-ND
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-44361-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-44361-2-ND
Sensor and Detector Interfaces 296-44361-2-ND
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - TDC7200PWR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TDC7200PWR
Sensor and Detector Interfaces TDC7200PWR
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC7200PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC7200PWR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC7200PWR
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
TDC7200PWR
Sensor Interface TDC7200PWR
Sensor Interface Time-to-digital converter for time-of-flight (ToF) applications for LIDAR and ultrasonic 14-TSSOP -40 to 85

Sensor Interface Time-to-digital converter for time-of-flight (ToF) applications for LIDAR and ultrasonic 14-TSSOP -40 to 85

Buy Now Datasheet
Sensor and Detector Interfaces - TDC7200PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC7200PWR
Sensor and Detector Interfaces TDC7200PWR
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Buy Now
Interface - Sensor and Detector Interfaces - TDC7200PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDC7200PWR
Interface - Sensor and Detector Interfaces TDC7200PWR
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 814208-TDC7200PWR 752-TDC7200PWR 296-44361-1-ND TDC7200PWR TDC7200PWR TDC7200PWR TDC7200PWR TDC7200PWR
Product Name Interface - Interface - Sensor and Detector Interfaces - TDC7200PWR Industrial 3.3V TSSOP Interface Transceiver IC Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface Transceiver IC - 722-SI2535-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9898KCP-20 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details