Texas Instruments TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CIFNR

Description
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85
Request a Quote Datasheet
Description
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control - TL16C550CIFNR - Texas Instruments
Dallas, TX, United States
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control
TL16C550CIFNR
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CIFNR
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85

Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-41662-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-41662-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-41662-1-ND
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-41662-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-41662-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-41662-2-ND
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-41662-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-41662-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-41662-6-ND
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C550CIFNR
3.3V 5V Interface Transceiver IC 714-TL16C550CIFNR
UART 1-CH 16byte FIFO 3.3V/5V 44-Pin PLCC T/R Product overview: TL16C550CIFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CIFNR can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 3.3V/5V 44-Pin PLCC T/R Product overview: TL16C550CIFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CIFNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFNR - 032330-TL16C550CIFNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFNR
032330-TL16C550CIFNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFNR 032330-TL16C550CIFNR
Manufacturer: Texas Instruments Win Source Part Number: 032330-TL16C550CIFNR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 032330-TL16C550CIFNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CIFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CIFNR
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
IC ASYNC COMM ELEMENT 44PLCC - 815-TL16C550CIFNR - Utmel Electronic Limited
Hong Kong, China
IC ASYNC COMM ELEMENT 44PLCC
815-TL16C550CIFNR
IC ASYNC COMM ELEMENT 44PLCC 815-TL16C550CIFNR
IC ASYNC COMM ELEMENT 44PLCC

IC ASYNC COMM ELEMENT 44PLCC

Supplier's Site
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CIFNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CIFNR
IC ASYNC COMM ELEMENT 44PLCC

IC ASYNC COMM ELEMENT 44PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CIFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CIFNR
IC ASYNC COMM ELEMENT 44PLCC

IC ASYNC COMM ELEMENT 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C550CIFNR
UART Interface IC TL16C550CIFNR
UART Interface IC Sgl UART w/ 16-Byte FIFOs

UART Interface IC Sgl UART w/ 16-Byte FIFOs

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550CIFNR 296-41662-1-ND 714-TL16C550CIFNR 032330-TL16C550CIFNR TL16C550CIFNR 815-TL16C550CIFNR TL16C550CIFNR TL16C550CIFNR TL16C550CIFNR
Product Name TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control UARTs (Universal Asynchronous Receiver Transmitter) 3.3V 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFNR UARTs (Universal Asynchronous Receiver Transmitter) IC ASYNC COMM ELEMENT 44PLCC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC,TQFP 44-LCC (J-Lead) PLCC PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead) 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details