Texas Instruments TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CPTR

Description
Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP 0 to 70
Request a Quote Datasheet
Description
Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control - TL16C550CPTR - Texas Instruments
Dallas, TX, United States
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control
TL16C550CPTR
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CPTR
Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP 0 to 70

Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPTR - 032326-TL16C550CPTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPTR
032326-TL16C550CPTR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPTR 032326-TL16C550CPTR
Manufacturer: Texas Instruments Win Source Part Number: 032326-TL16C550CPTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032326-TL16C550CPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1787-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1787-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1787-1-ND
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1787-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1787-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1787-2-ND
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1787-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1787-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1787-6-ND
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C550CPTR
3.3V 5V Interface Transceiver IC 714-TL16C550CPTR
UART 1-CH 16byte FIFO 3.3V/5V 48-Pin LQFP T/R Product overview: TL16C550CPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CPTR can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 3.3V/5V 48-Pin LQFP T/R Product overview: TL16C550CPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CPTR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CPTR
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C550CPTR
UART Interface IC TL16C550CPTR
UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl

UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CPTR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CPTR
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPTR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CPTR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CPTR
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> UART - TL16C550CPTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> UART
TL16C550CPTR
Communication Interface Chip/UART/485/232 >> UART TL16C550CPTR
16Byte 1 LQFP-48(7x7) UART ROHS

16Byte 1 LQFP-48(7x7) UART ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550CPTR 032326-TL16C550CPTR 296-1787-1-ND 714-TL16C550CPTR TL16C550CPTR TL16C550CPTR TL16C550CPTR TL16C550CPTR TL16C550CPTR
Product Name TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPTR UARTs (Universal Asynchronous Receiver Transmitter) 3.3V 5V Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Communication Interface Chip/UART/485/232 >> UART
Device Type UART Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART UART
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC,TQFP QFP; 48-LQFP (7x7) LQFP; 48-LQFP LQFP QFP LQFP-48 QFP; LQFP; 48-LQFP QFP; 48-LQFP QFP; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MSA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 1337412-AMC1210IRHATG4 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.4V ~ 5.5V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details