Manufacturer: Texas Instruments
Win Source Part Number: 796743-THS6043CPWP
Packaging: Tube
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5 V ~ 15 V
Protocol: DSL
Number of Drivers/Receivers: 2/0
Family Name: THS6043
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-HTSSOP
Alternative Parts (Cross-Reference): THS6043CDRG4; THS6043CD; THS6043CDR; THS6043CDG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
350mA ADSL/PLC Line Driver IC, 120MHz, 30V, HTSSOP EP Product overview: THS6043CPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, 120MHz, 30V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 350mA, 120MHz, 30V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6043CPWP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 796743-THS6043CPWP | 710-THS6043CPWP |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - THS6043CPWP | 350mA 120MHz 30V HTSSOP Interface Transceiver IC |
| Device Type | Receiver | Transceiver |
| Supply Voltage | Other; 5 V ~ 15 V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) |