Dual UART with Parallel Port And Without FIFO 68-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 1268086-TL16C452FNR
Packaging: Reel - TR
Features: Printer Port
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Channels: 2, DUART
With Modem Control: Yes
Family Name: TL16C452
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): ST16C2450CJ44TR-F; XR16L2450IM-F; ST16C2450IP40;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel 68-PLCC (24.23x24.23)
UART IC 2, DUART Channel 68-PLCC (24.23x24.23)
UART IC 2, DUART Channel 68-PLCC (24.23x24.23)
Dual UART with Parallel Port And Without FIFO 68-PLCC 0 to 70 Product overview: TL16C452FNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C452FNR can be used for catalog matching and distributor lookup.
IC ASYNC COMM ELEMENT 68-PLCC
IC ASYNC COMM ELEMENT 68-PLCC
UART Interface IC Dual UART w/Prl Port & w/o FIFO
UART IC 2, DUART Channel 68-PLCC (24.23x24.23)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C452FNR | 1268086-TL16C452FNR | 296-26701-2-ND | 714-TL16C452FNR | TL16C452FNR | TL16C452FNR | TL16C452FNR | TL16C452FNR |
| Product Name | TL16C452 Dual UART with Parallel Port And Without FIFO | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C452FNR | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | PLCC | 68-LCC (J-Lead) | PLCC | 68-LCC (J-Lead) | PLCC-68 | 68-LCC (J-Lead) | ||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | 5V | Other; 4.75V ~ 5.25V |