Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6002CDWPR THS6002CDWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 139924-THS6002CDWPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/2 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Alternative Parts (Cross-Reference): THS6002CDWP; THS6002IDWPG4; THS6002IDWP; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139924-THS6002CDWPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/2 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Alternative Parts (Cross-Reference): THS6002CDWP; THS6002IDWPG4; THS6002IDWP; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6002CDWPR - 139924-THS6002CDWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6002CDWPR
139924-THS6002CDWPR
Interface - Interface - Drivers, Receivers, Transceivers - THS6002CDWPR 139924-THS6002CDWPR
Manufacturer: Texas Instruments Win Source Part Number: 139924-THS6002CDWPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/2 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Alternative Parts (Cross-Reference): THS6002CDWP; THS6002IDWPG4; THS6002IDWP; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139924-THS6002CDWPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/2
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Alternative Parts (Cross-Reference): THS6002CDWP; THS6002IDWPG4; THS6002IDWP;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - THS6002CDWPR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-THS6002CDWPR
Dual Interface Transceiver IC 710-THS6002CDWPR
DUAL LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: THS6002CDWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6002CDWPR can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: THS6002CDWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6002CDWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 139924-THS6002CDWPR THS6002CDWPR 710-THS6002CDWPR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6002CDWPR Dual Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver Transceiver
Supply Voltage Other; 9 V ~ 32 V~ ±4.5 V ~ 16 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHCT1G04GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Interface Transceiver IC - 702-SI32260-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details