Texas Instruments High-Performance Analog +12V HTSSOP Interface Transceiver IC THS6093IPWP

Description
275-mA, +12V ADSL CPE and PLC Line Driver with Shutdown 14-HTSSOP -40 to 85 Product overview: THS6093IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093IPWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
275-mA, +12V ADSL CPE and PLC Line Driver with Shutdown 14-HTSSOP -40 to 85 Product overview: THS6093IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093IPWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+12V HTSSOP Interface Transceiver IC
710-THS6093IPWP
+12V HTSSOP Interface Transceiver IC 710-THS6093IPWP
275-mA, +12V ADSL CPE and PLC Line Driver with Shutdown 14-HTSSOP -40 to 85 Product overview: THS6093IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093IPWP can be used for catalog matching and distributor lookup.

275-mA, +12V ADSL CPE and PLC Line Driver with Shutdown 14-HTSSOP -40 to 85 Product overview: THS6093IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093IPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - THS6093IPWP - 899582-THS6093IPWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6093IPWP
899582-THS6093IPWP
Interface - Interface - Drivers, Receivers, Transceivers - THS6093IPWP 899582-THS6093IPWP
Manufacturer: Texas Instruments Win Source Part Number: 899582-THS6093IPWP Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - - 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: THS6093 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-12320-5, -296-12320-5-ND, -296-12320-5-NDR, 296-12320-5-NDR, -THS6093IPWP-NDR, 296-12320-5, -THS6093IPWPG4-NDR, THS6093IPWPG4-ND, THS6093IPWPG4, -THS6093IPWPG4

Manufacturer: Texas Instruments
Win Source Part Number: 899582-THS6093IPWP
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - - 14-HTSSOP
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: THS6093
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-12320-5, -296-12320-5-ND, -296-12320-5-NDR, 296-12320-5-NDR, -THS6093IPWP-NDR, 296-12320-5, -THS6093IPWPG4-NDR, THS6093IPWPG4-ND, THS6093IPWPG4, -THS6093IPWPG4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-THS6093IPWP 899582-THS6093IPWP
Product Name +12V HTSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - THS6093IPWP
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details