Texas Instruments TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port TL16C552AFN

Description
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC
Request a Quote
Description
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16C552AFN is a dual asynchronous communications element with 16-byte FIFOs and an enhanced bidirectional parallel port, designed for IBM PC/AT-compatible systems. It is packaged in a 68-pin plastic-leaded chip carrier (PLCC, FN), operating from -40°C to 85°C. Each channel supports serial data rates up to 1 Mbaud with a 16-MHz clock, configurable data formats, and independent modem control signals. The device includes hardware and software compatibility with the TL16C452 and provides status and interrupt capabilities for both serial and parallel interfaces.

Datasheet Summary
Powered by GS/AI

The TL16C552AFN is a dual asynchronous communications element with 16-byte FIFOs and an enhanced bidirectional parallel port, designed for IBM PC/AT-compatible systems. It is packaged in a 68-pin plastic-leaded chip carrier (PLCC, FN), operating from -40°C to 85°C. Each channel supports serial data rates up to 1 Mbaud with a 16-MHz clock, configurable data formats, and independent modem control signals. The device includes hardware and software compatibility with the TL16C452 and provides status and interrupt capabilities for both serial and parallel interfaces.

Suppliers

Company
Product
Description
Supplier Links
TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port - TL16C552AFN - Texas Instruments
Dallas, TX, United States
TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port
TL16C552AFN
TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port TL16C552AFN
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC

Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC

Buy Now Datasheet
5V Interface Transceiver IC - 714-TL16C552AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
714-TL16C552AFN
5V Interface Transceiver IC 714-TL16C552AFN
2-CH UART 1Mbps 5V 16B FIFO PLCC SM Product overview: TL16C552AFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552AFN can be used for catalog matching and distributor lookup.

2-CH UART 1Mbps 5V 16B FIFO PLCC SM Product overview: TL16C552AFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552AFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFN - 032337-TL16C552AFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFN
032337-TL16C552AFN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFN 032337-TL16C552AFN
Manufacturer: Texas Instruments Win Source Part Number: 032337-TL16C552AFN Packaging: Reel - TR Features: Printer Port Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032337-TL16C552AFN
Packaging: Reel - TR
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1788-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1788-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1788-5-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C552AFN
UART Interface IC TL16C552AFN
UART Interface IC Dual UART w/16-Byte FIFOs & Para Port

UART Interface IC Dual UART w/16-Byte FIFOs & Para Port

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552AFN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C552AFN
IC ASYNC COMM ELEMENT DUAL68PLCC

IC ASYNC COMM ELEMENT DUAL68PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552AFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552AFN
IC ASYNC COMM ELEMENT DUAL68PLCC

IC ASYNC COMM ELEMENT DUAL68PLCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552AFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552AFN
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now
Async Comm Element, 1Mbps, Plcc-68; No. Of Channels Texas Instruments - 52AH4456 - Newark, An Avnet Company
Chicago, IL, United States
Async Comm Element, 1Mbps, Plcc-68; No. Of Channels Texas Instruments
52AH4456
Async Comm Element, 1Mbps, Plcc-68; No. Of Channels Texas Instruments 52AH4456
ASYNC COMM ELEMENT, 1MBPS, PLCC-68; No. of Channels:2 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LCC; No. of Pins:68Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

ASYNC COMM ELEMENT, 1MBPS, PLCC-68; No. of Channels:2 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LCC; No. of Pins:68Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C552AFN 714-TL16C552AFN 032337-TL16C552AFN 296-1788-5-ND TL16C552AFN TL16C552AFN TL16C552AFN TL16C552AFN 52AH4456
Product Name TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFN UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Async Comm Element, 1Mbps, Plcc-68; No. Of Channels Texas Instruments
Device Type UART Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS RoHS
Package Type LQFP,PLCC PLCC PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) PLCC-68 68-LCC (J-Lead) 68-LCC (J-Lead) LCC
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 to ? kbps 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4053F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1606R-8CGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers