The TFP403PZP is a PanelBus™ DVI receiver designed for high-speed digital video interfaces, supporting resolutions up to 1080p and WUXGA at 60 Hz with 24-bit true color output. It is compliant with the DVI 1.0 specification and features a 100-pin HTQFP (PZP) package measuring 150 mm in length, 135.9 mm in width, and 315 mm in height, with a 6×15 pin matrix. The device operates with a 1.8-V core and 3.3-V I/Os, includes an internal voltage regulator, and supports pixel rates up to 165 MHz. It features reduced ground bounce via time-staggered pixel outputs, laser-trimmed 50 Ω input termination, and 4× oversampling for improved signal integrity. The part is rated for operation from 0 °C to 70 °C and is RoHS compliant with a Level-3 moisture sensitivity rating.
PanelBus DVI Receiver 100-HTQFP 0 to 70
1RX Receiver, 1.65Gbps, 3.3V, HTQFP, Tray Product overview: TFP403PZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP403PZP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143039-TFP403PZP
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC RECEIVER DVI 100HTQFP
Display Interface IC PanelBus DVI Receiver
HTQFP-100(14x14) Video Interface ICs ROHS
IC, PANELBUS DVI REC 100-HTQFP; IC Interface Type:DVI; Interface Applications:Desktop
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TFP403PZP | 710-TFP403PZP | 143039-TFP403PZP | TFP403PZP | TFP403PZP | TFP403PZP | 29AH7783 |
| Product Name | TFP403 PanelBus DVI Receiver | 3.3V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TFP403PZP | Drivers, Receivers, Transceivers | Display Interface IC | Communication Interface Chip/UART/485/232 >> Video Interface ICs | Ic, Panelbus Dvi Rec 100-Htqfp; Ic Interface Type Texas Instruments |
| Device Type | Receiver | Transceiver | Receiver | Receiver | UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | HTQFP | HTQFP | QFP; TQFP; 100-HTQFP (14x14) | QFP; 100-TQFP Exposed Pad | HTQFP-100 | QFP; TQFP | TQFP |