3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOT-23 -40 to 125 Product overview: TCAN332GDCNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN332GDCNT can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 SOT23-8
CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOT-23 -40 to 125
CAN TRANSCEIVER, 1MBPS, SOT-23-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN332GDCNT | TCAN332GDCNT | TCAN332GDCNT | 28AH5253 |
| Product Name | SOT-23 Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC | Can Transceiver, 1Mbps, Sot-23-8; Ic Interface Type Texas Instruments |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |
| Technology | CANbus | CAN | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V |