Texas Instruments High-Performance Analog Dual 100MHz BGA Interface Transceiver IC THS6032IGQER

Description
ADSL Driver Dual 100MHz 80-Pin BGA MICROSTAR JUNIOR T/R Product overview: THS6032IGQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IGQER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADSL Driver Dual 100MHz 80-Pin BGA MICROSTAR JUNIOR T/R Product overview: THS6032IGQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IGQER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 100MHz BGA Interface Transceiver IC - 710-THS6032IGQER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 100MHz BGA Interface Transceiver IC
710-THS6032IGQER
Dual 100MHz BGA Interface Transceiver IC 710-THS6032IGQER
ADSL Driver Dual 100MHz 80-Pin BGA MICROSTAR JUNIOR T/R Product overview: THS6032IGQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IGQER can be used for catalog matching and distributor lookup.

ADSL Driver Dual 100MHz 80-Pin BGA MICROSTAR JUNIOR T/R Product overview: THS6032IGQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IGQER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - THS6032IGQER - 1107138-THS6032IGQER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6032IGQER
1107138-THS6032IGQER
Interface - Interface - Drivers, Receivers, Transceivers - THS6032IGQER 1107138-THS6032IGQER
Manufacturer: Texas Instruments Win Source Part Number: 1107138-THS6032IGQER Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-BGA MICROSTAR JUNIOR (5x5) Supply Voltage - Operating: 5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107138-THS6032IGQER
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Supply Voltage - Operating: 5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - THS6032IGQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
THS6032IGQER
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers THS6032IGQER
IC DRIVER 2/0 80BGA MICROSTAR JR

IC DRIVER 2/0 80BGA MICROSTAR JR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-THS6032IGQER 1107138-THS6032IGQER THS6032IGQER
Product Name Dual 100MHz BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - THS6032IGQER Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Pd 3300 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers