Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IRHB

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550IRHB - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550IRHB
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IRHB
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-21518-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-21518-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-21518-5-ND
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHB - 144080-TL16C2550IRHB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHB
144080-TL16C2550IRHB
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHB 144080-TL16C2550IRHB
Manufacturer: Texas Instruments Win Source Part Number: 144080-TL16C2550IRHB Packaging: Tray Features: Internal Oscillator Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144080-TL16C2550IRHB
Packaging: Tray
Features: Internal Oscillator
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Interface Transceiver IC
714-TL16C2550IRHB
Dual VQFN Interface Transceiver IC 714-TL16C2550IRHB
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85 Product overview: TL16C2550IRHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IRHB can be used for catalog matching and distributor lookup.

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85 Product overview: TL16C2550IRHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IRHB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550IRHB
UART Interface IC TL16C2550IRHB
UART Interface IC 1.8V to 5V Dual UART

UART Interface IC 1.8V to 5V Dual UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IRHB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IRHB
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IRHB
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IRHB
IC DUAL UART 16BYTE FIFO 32-VQFN

IC DUAL UART 16BYTE FIFO 32-VQFN

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHB - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IRHB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IRHB
IC DUAL UART 16BYTE FIFO 32-VQFN

IC DUAL UART 16BYTE FIFO 32-VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550IRHB 296-21518-5-ND 144080-TL16C2550IRHB 714-TL16C2550IRHB TL16C2550IRHB TL16C2550IRHB TL16C2550IRHB TL16C2550IRHB
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IRHB Dual VQFN Interface Transceiver IC UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN 32-VFQFN Exposed Pad 32-VQFN (5x5) VQFN VQFN-32 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 1337412-AMC1210IRHATG4 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.4V ~ 5.5V
View Details
4 suppliers