Single UART with Parallel Port And Without FIFO 68-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 142833-TL16C451FNR
Packaging: Reel - TR
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 1, UART
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Single UART with Parallel Port And Without FIFO 68-PLCC 0 to 70 Product overview: TL16C451FNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C451FNR can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel 68-PLCC (24.23x24.23)
UART IC 1, UART Channel 68-PLCC (24.23x24.23)
UART IC 1, UART Channel 68-PLCC (24.23x24.23)
IC ASYNC COMM ELEMENT 68-PLCC
IC ASYNC COMM ELEMENT 68-PLCC
IC ASYNC COMM ELEMENT 68-PLCC
UART Interface IC Sngl UART w/Prl Port & w/o FIFO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C451FNR | 142833-TL16C451FNR | 714-TL16C451FNR | 296-TL16C451FNRCT-ND | TL16C451FNR | TL16C451FNR | TL16C451FNR | 815-TL16C451FNR | TL16C451FNR |
| Product Name | TL16C451 Single UART with Parallel Port And Without FIFO | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C451FNR | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | IC ASYNC COMM ELEMENT 68-PLCC | UART Interface IC |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | PLCC | PLCC; 68-PLCC (24.23x24.23) | PLCC | 68-LCC (J-Lead) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | PLCC-68 | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | 5V; Other; 5V | 5V |