Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550RHBR

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550RHBR - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550RHBR
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550RHBR
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550RHBR-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550RHBR-ND
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBR - 1268081-TL16C2550RHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBR
1268081-TL16C2550RHBR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBR 1268081-TL16C2550RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1268081-TL16C2550RHB R Packaging: Tape and Reel Mounting Style: SMD Features: Internal Oscillator Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Supplier Device Package: 32-VQFN (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 1.5Mbps Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: TL16C2550 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1268081-TL16C2550RHBR
Packaging: Tape and Reel
Mounting Style: SMD
Features: Internal Oscillator
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C2550
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 5V

Buy Now
Singapore, Singapore
Dual VQFN Interface Transceiver IC
714-TL16C2550RHBR
Dual VQFN Interface Transceiver IC 714-TL16C2550RHBR
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70 Product overview: TL16C2550RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550RHBR can be used for catalog matching and distributor lookup.

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70 Product overview: TL16C2550RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550RHBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550RHBR
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550RHBR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550RHBR
IC DUAL UART 1.8V-5V FIFO 32VQFN

IC DUAL UART 1.8V-5V FIFO 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550RHBR
UART Interface IC TL16C2550RHBR
UART Interface IC 1.8V to 5V Dual UART

UART Interface IC 1.8V to 5V Dual UART

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550RHBR TL16C2550RHBR-ND 1268081-TL16C2550RHBR 714-TL16C2550RHBR TL16C2550RHBR TL16C2550RHBR TL16C2550RHBR
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBR Dual VQFN Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN 32-VFQFN Exposed Pad VQFN 32-VFQFN Exposed Pad VQFN-32
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2211RX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Specialized - 32P4103S-GE - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details