Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC
IC ASYNC COMM ELEMENT DUAL68PLCC Product overview: TL16C552AFNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552AFNRG4 can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)
Manufacturer: Texas Instruments
Win Source Part Number: 1268094-TL16C552AFNR
Packaging: Tape and Reel
Mounting Style: SMD
Features: Printer Port
Number of Channels: 2, DUART
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC (24.23x24.23)
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 68-LCC
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C552A
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
IC ASYNC COMM ELEMENT DUAL68PLCC
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)
IC ASYNC COMM ELEMENT DUAL68PLCC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C552AFNRG4 | 714-TL16C552AFNRG4 | TL16C552AFNRG4-ND | 1268094-TL16C552AFNRG4 | TL16C552AFNRG4 | TL16C552AFNRG4 | TL16C552AFNRG4 |
| Product Name | TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFNRG4 | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Features | RoHS | RoHS | RoHS | ||||
| Package Type | LQFP,PLCC | PLCC | 68-LCC (J-Lead) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | ||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps |