Win Source Part Number: 1261399-TCAN332DCNT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: SOT-23-8
Supplier Device Package: SOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44389-1,296-4438
Base Product Number: TCAN332
3.3-V CAN Transceivers 8-SOT-23 -40 to 125 Product overview: TCAN332DCNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN332DCNT can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 1MBPS, SOT-23-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSCEIVER 1/1 SOT23-8
CAN Interface IC 3.3-V CAN Transceivers 8-SOT-23 -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261399-TCAN332DCNT | 710-TCAN332DCNT | 28AH5251 | TCAN332DCNT | TCAN332DCNT |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | SOT-23 Interface Transceiver IC | Can Transceiver, 1Mbps, Sot-23-8; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V | Other; 3V ~ 3.6V | 3.3V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 to ? kbps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |