The TDC1000-Q1 is an ultrasonic sensing analog front end (AFE) designed for level, flow, concentration, and proximity sensing in automotive and industrial applications. It is packaged in a 28-pin TSSOP measuring 9.70 mm × 4.40 mm and operates over a temperature range of -40°C to +125°C. The device supports single or dual transducer configurations with programmable excitation from 31.25 kHz to 4 MHz and includes integrated RTD interfaces for temperature measurement with 0.02°C RMS matching accuracy. Operating current is 1.8 µA at 2 SPS, and receive path jitter is 50 ps RMS. It is AEC-Q100 qualified for automotive use.
Ultrasonic Analog-Front-End 28-TSSOP -40 to 125
IC AFE ULTRA SENSING 28TSSOP
IC AFE ULTRA SENSING 28TSSOP
IC AFE ULTRA SENSING 28TSSOP
AFE General Purpose 3.3V/5V Automotive Medical 28-Pin TSSOP T/R Product overview: TDC1000QPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1000QPWRQ1 can be used for catalog matching and distributor lookup.
IC AFE ULTRA SENSING 28TSSOP
IC AFE ULTRA SENSING 28TSSOP
IC AFE ULTRA SENSING 28TSSOP
IC AFE ULTRA SENSING 28TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TDC1000QPWRQ1 | 296-40580-6-ND | 752-TDC1000QPWRQ1 | TDC1000QPWRQ1 | TDC1000QPWRQ1 | TDC1000QPWRQ1 | TDC1000QPWRQ1 |
| Product Name | TDC1000-Q1 Ultrasonic Analog-Front-End | Sensor and Detector Interfaces | Automotive 3.3V 5V TSSOP Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | TDC1000-Q1 Ultrasonic Analog-Front-End | Sensor Interface | Transceiver | Front End | Sensor Interface | Sensor Interface | Storage Interface |