Buffer, ReDriver 4 Channel 6Gbps 40-WQFN (6x4)
DP++ 6-GBPS HDMI 2.0 REDRIVER 40
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TDP0604RNQT | TDP0604RNQT |
| Product Name | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | HDMI | |
| Device Type | Buffer | Sensor Interface; Buffer |
| Features | RoHS | |
| Supply Voltage | 3.6V; Other; 3V ~ 3.6V, 3.135V ~ 3.465V | 3.6V; Other |