Texas Instruments High-Performance Analog +12V SOIC Interface Transceiver IC THS6093ID

Description
275-mA, +12V ADSL CPE Line Driver with Shutdown 14-SOIC -40 to 85 Product overview: THS6093ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
275-mA, +12V ADSL CPE Line Driver with Shutdown 14-SOIC -40 to 85 Product overview: THS6093ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+12V SOIC Interface Transceiver IC
710-THS6093ID
+12V SOIC Interface Transceiver IC 710-THS6093ID
275-mA, +12V ADSL CPE Line Driver with Shutdown 14-SOIC -40 to 85 Product overview: THS6093ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093ID can be used for catalog matching and distributor lookup.

275-mA, +12V ADSL CPE Line Driver with Shutdown 14-SOIC -40 to 85 Product overview: THS6093ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - THS6093ID - 796746-THS6093ID - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6093ID
796746-THS6093ID
Interface - Interface - Drivers, Receivers, Transceivers - THS6093ID 796746-THS6093ID
Manufacturer: Texas Instruments Win Source Part Number: 796746-THS6093ID Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 5V, 12V Number of Drivers/Receivers: 2/0 Family Name: THS6093 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): THS6093IPWP; THS6093IPWPR ; THS6093IDRG4; THS6093IDR; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796746-THS6093ID
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 5V, 12V
Number of Drivers/Receivers: 2/0
Family Name: THS6093
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): THS6093IPWP; THS6093IPWPR ; THS6093IDRG4; THS6093IDR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC HS ADSL LINE DRIVER 14-SOIC - THS6093ID - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC HS ADSL LINE DRIVER 14-SOIC
THS6093ID
IC HS ADSL LINE DRIVER 14-SOIC THS6093ID
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-THS6093ID 796746-THS6093ID THS6093ID
Product Name +12V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - THS6093ID IC HS ADSL LINE DRIVER 14-SOIC
Device Type Transceiver Receiver Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVT162823DGGS - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT-364-1
View Details
Interface Transceiver IC - 722-SI2435-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details