5V RS-485 Transceivers With ±18kV IEC ESD Protection 8-SOIC -40 to 125 Product overview: THVD1510DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1510DR can be used for catalog matching and distributor lookup.
RS-485 Interface IC 5V RS-485 Transceivers With -18kV IEC ESD Protection 8-SOIC -40 to 125
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-THVD1510DR | THVD1510DR | THVD1510DR |
| Product Name | 5V 18kV SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Features | RoHS | ||
| Pd | 250 milliwatts |