Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6043IPWPR THS6043IPWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267220-THS6043IPWPR Packaging: Tape and Reel Type: Driver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: THS6043 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267220-THS6043IPWPR Packaging: Tape and Reel Type: Driver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: THS6043 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6043IPWPR - 1267220-THS6043IPWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6043IPWPR
1267220-THS6043IPWPR
Interface - Interface - Drivers, Receivers, Transceivers - THS6043IPWPR 1267220-THS6043IPWPR
Manufacturer: Texas Instruments Win Source Part Number: 1267220-THS6043IPWPR Packaging: Tape and Reel Type: Driver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: THS6043 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1267220-THS6043IPWPR
Packaging: Tape and Reel
Type: Driver
Mounting Style: SMD
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: THS6043
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 15V

Buy Now
Singapore, Singapore
-12V HTSSOP Interface Transceiver IC
710-THS6043IPWPR
-12V HTSSOP Interface Transceiver IC 710-THS6043IPWPR
350-mA, +/-12V ADSL CPE and PLC Line Driver with Shutdown 14-HTSSOP -40 to 85 Product overview: THS6043IPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -12V, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6043IPWPR can be used for catalog matching and distributor lookup.

350-mA, +/-12V ADSL CPE and PLC Line Driver with Shutdown 14-HTSSOP -40 to 85 Product overview: THS6043IPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -12V, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6043IPWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1267220-THS6043IPWPR 710-THS6043IPWPR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6043IPWPR -12V HTSSOP Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54L04/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details